The M1812-C-3005-SS is a Full Knurled Swage Standoff made from stainless steel, featuring a round shape with a diameter of 4.5 mm. It has an M3x0.5 thread and a length of 15 mm, making it suitable for various applications requiring secure spacing and mounting. The shank length is 3.4 mm, with a shank diameter of 3.86 mm and a counterbore of 2.92 mm. This product is RoHS compliant and does not have any plating finish. The standoff is designed to accommodate a board thickness of 2.4 mm, providing versatility in assembly.
Metric Full Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1812-C-3005-SS |
| Product Name | Full Knurled Swage Standoffs Metric |
| Type & Shape | Standoff |