RAF Electronic Hardware Full Knurled Swage Standoffs Metric M1805-B-3005-B

Description
Metric Full Knurled Swage Standoffs
Description
Metric Full Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1805-B-3005-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 4.5 mm. It has an M3x0.5 thread and a length of 8 mm, making it suitable for various applications requiring secure spacing and mounting. The shank length is 2.7 mm, with a shank diameter of 3.86 mm and a counterbore of 2.92 mm. This product is compliant with RoHS standards and does not have any plating finish. The standoff is designed to accommodate a board thickness of 1.6 mm, providing versatility in assembly.

Datasheet Summary
Powered by GS/AI

The M1805-B-3005-B Full Knurled Swage Standoff is constructed from brass and features a round shape with a diameter of 4.5 mm. It has an M3x0.5 thread and a length of 8 mm, making it suitable for various applications requiring secure spacing and mounting. The shank length is 2.7 mm, with a shank diameter of 3.86 mm and a counterbore of 2.92 mm. This product is compliant with RoHS standards and does not have any plating finish. The standoff is designed to accommodate a board thickness of 1.6 mm, providing versatility in assembly.

Suppliers

Company
Product
Description
Supplier Links
Full Knurled Swage Standoffs Metric - M1805-B-3005-B - RAF Electronic Hardware
Seymour, CT, United States
Full Knurled Swage Standoffs Metric
M1805-B-3005-B
Full Knurled Swage Standoffs Metric M1805-B-3005-B
Metric Full Knurled Swage Standoffs

Metric Full Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1805-B-3005-B
Product Name Full Knurled Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1964 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 1613627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details