The M1759-A-4007-SS Partial Knurled Swage Standoff is constructed from stainless steel and features a round shape with a diameter of 10 mm. It has an M4 thread and a length of 7 mm, making it suitable for various applications requiring secure spacing and support. The standoff has a shank length of 1.9 mm and a shank diameter of 5.94 mm, with a counterbore measuring 5.1 mm. The knurl length is 0.8 mm, providing enhanced grip during installation. This product is RoHS compliant and does not have any plating finish. It is designed for board thicknesses of up to 0.8 mm.
Metric Partial Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1759-A-4007-SS |
| Product Name | Partial Knurled Swage Standoffs Metric |
| Type & Shape | Standoff |