RAF Electronic Hardware Partial Knurled Swage Standoffs Metric M1656-B-3005-S

Description
Metric Partial Knurled Swage Standoffs
Description
Metric Partial Knurled Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1656-B-3005-S Partial Knurled Swage Standoff is constructed from steel and features a round shape with a diameter of 4.5 mm. It has an M3 thread and a length of 9 mm, making it suitable for various applications requiring secure spacing and support. The standoff has a shank length of 2.7 mm and a shank diameter of 3.53 mm, with a counterbore measuring 2.92 mm. The knurl length is 1.6 mm, and it is designed for a board thickness of 1.6 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M1656-B-3005-S Partial Knurled Swage Standoff is constructed from steel and features a round shape with a diameter of 4.5 mm. It has an M3 thread and a length of 9 mm, making it suitable for various applications requiring secure spacing and support. The standoff has a shank length of 2.7 mm and a shank diameter of 3.53 mm, with a counterbore measuring 2.92 mm. The knurl length is 1.6 mm, and it is designed for a board thickness of 1.6 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Partial Knurled Swage Standoffs Metric - M1656-B-3005-S - RAF Electronic Hardware
Seymour, CT, United States
Partial Knurled Swage Standoffs Metric
M1656-B-3005-S
Partial Knurled Swage Standoffs Metric M1656-B-3005-S
Metric Partial Knurled Swage Standoffs

Metric Partial Knurled Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1656-B-3005-S
Product Name Partial Knurled Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details