The M1651-B-3005-S Partial Knurled Swage Standoff is constructed from steel and features a round shape with a diameter of 4.5 mm. It has an M3 thread and a length of 4 mm, making it suitable for applications requiring precise spacing. The standoff has a shank length of 2.7 mm and a shank diameter of 3.53 mm, with a counterbore measuring 2.92 mm. The knurl length is 1.6 mm, and the product is compliant with RoHS standards. It does not have any plating finish. This standoff is designed for a board thickness of 1.6 mm, providing a reliable solution for mounting and securing components in various engineering projects.
Metric Partial Knurled Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1651-B-3005-S |
| Product Name | Partial Knurled Swage Standoffs Metric |
| Type & Shape | Standoff |