The M1615-A-4007-SS Metric Swage Standoff is constructed from stainless steel, providing durability and resistance to corrosion. It features a round shape with a diameter of 10 mm and a length of 13 mm. The standoff has an M4 thread, suitable for various applications requiring secure fastening. The board thickness compatibility is 0.8 mm, and it has a shank diameter of 5.94 mm with a counterbore of 5.1 mm. This product is RoHS compliant and has no plating finish, making it a straightforward choice for engineers seeking reliable standoffs in their projects.
Metric Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1615-A-4007-SS |
| Product Name | Swage Standoffs Metric |
| Type & Shape | Standoff |