RAF Electronic Hardware Swage Standoffs Metric M1609-C-4007-S

Description
Metric Swage Standoffs
Description
Metric Swage Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1609-C-4007-S Metric Swage Standoff is constructed from steel and features a round shape with a diameter of 10 mm. It has an M4 thread and a length of 7 mm, making it suitable for various applications requiring secure spacing. The standoff accommodates a board thickness of 2.4 mm and has a shank diameter of 5.94 mm. The counterbore measures 5.1 mm, and the product is RoHS compliant, indicating it meets environmental standards. This standoff does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M1609-C-4007-S Metric Swage Standoff is constructed from steel and features a round shape with a diameter of 10 mm. It has an M4 thread and a length of 7 mm, making it suitable for various applications requiring secure spacing. The standoff accommodates a board thickness of 2.4 mm and has a shank diameter of 5.94 mm. The counterbore measures 5.1 mm, and the product is RoHS compliant, indicating it meets environmental standards. This standoff does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Standoffs Metric - M1609-C-4007-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Standoffs Metric
M1609-C-4007-S
Swage Standoffs Metric M1609-C-4007-S
Metric Swage Standoffs

Metric Swage Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1609-C-4007-S
Product Name Swage Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
6 suppliers
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details