The M1605-D-3506-S Metric Swage Standoff is constructed from steel and features a round shape with a diameter of 10 mm. It has an M3.5 thread and a length of 3 mm, making it suitable for applications requiring precise spacing and support. The standoff is designed for a board thickness of 3.2 mm and has a shank diameter of 5.94 mm. It includes a counterbore measuring 5.1 mm. This product is RoHS compliant and does not have any plating finish.
Metric Swage Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1605-D-3506-S |
| Product Name | Swage Standoffs Metric |
| Type & Shape | Standoff |