Metric Swage Standoffs
"Round Standoff Threaded M2.5x0.45 Brass 0.118"" (3.00mm)"
Standoffs & Spacers 4.5mm Rd X 3mm X M2.5 Thd Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1500-C-2545-B | 1772-4160-ND | M1500-C-2545-B |
| Product Name | Swage Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Round | Standoff |