Metric Swage Standoffs
Round Standoff Threaded M2.5x0.45 Stainless Steel 0.118" (3.00mm)
Standoffs & Spacers 4.5mm Rd X 3mm X M2.5 Thd Round Swage Standoff
STANDOFF, SWAGE ROUND FEMALE, 5.7MM; Standoff Material:Stainless Steel; Thread Size - Imperial:-; Standoff Type:Swage Round Female; Body Length:3mm; Overall Length:5.7mm; External Width:4.5mm; Product Range:- RoHS Compliant: Yes
RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
Product Number | M1500-B-2545-SS | 1772-1723-ND | M1500-B-2545-SS | 01AH2624 |
Product Name | Swage Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers | Standoff, Swage Round Female, 5.7Mm; Standoff Material Raf Electronic Hardware |
Type & Shape | Standoff | Standoff; Round | Standoff | Standoff; Female Standoff; Round |
Material | StainlessSteel | StainlessSteel | Metal; Steel; StainlessSteel; Stainless Steel | |
Outside Diameter | 0.1772 inch (4.5 mm) | 0.1770 inch (4.5 mm) |