The M1418-4007-SS is a metric female standoff manufactured by RAF Electronic Hardware. It is constructed from stainless steel, providing durability and resistance to corrosion. The standoff features a hexagon shape with an outer diameter of 10 mm and a length of 21 mm. It has an M4 thread, making it suitable for various applications requiring secure spacing and mounting. This product is compliant with RoHS regulations and does not have any plating finish.
Metric Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1418-4007-SS |
| Product Name | Female Standoffs Metric |
| Type & Shape | Standoff |