Metric Female Standoffs
"Hex Standoff Threaded M3x0.5 Aluminum 1.811"" (46.00mm)"
Standoffs & Spacers 6mm Hex X 46mm X M3 Thd Standoff
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1329-3005-AL | 1772-4154-ND | M1329-3005-AL |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff |