RAF Electronic Hardware Female Standoffs Metric M1310-4007-AL

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1310-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1310-4007-AL
Female Standoffs Metric M1310-4007-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1417-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1417-ND
Board Spacers, Standoffs 1772-1417-ND
"Hex Standoff Threaded M4x0.7 Aluminum 0.512"" (13.00mm)"

"Hex Standoff Threaded M4x0.7 Aluminum 0.512"" (13.00mm)"

Buy Now Datasheet
Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware - 27T7964 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware
27T7964
Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware 27T7964
SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF HEX ALUMINIUM 6MM X 13MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1310-4007-AL
Standoffs & Spacers M1310-4007-AL
Standoffs & Spacers 13mm METRIC STANDOFF

Standoffs & Spacers 13mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1310-4007-AL 1772-1417-ND 27T7964 M1310-4007-AL
Product Name Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff Hex Aluminium 6Mm X 13Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1057782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Glass fibre reinforced pet
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers