Metric Female Standoffs
SPACER/STANDOFF, HEX, SS, 6MM X 11MM; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Overall Length:11mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers 11mm METRIC STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1308-4007-SS | 27T7954 | M1308-4007-SS |
| Product Name | Female Standoffs Metric | Spacer/standoff, Hex, Ss, 6Mm X 11Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female Standoff; Hex | Standoff |