Metric Female Standoffs
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.433"" (11.00mm)"
SPACER/STANDOFF, HEX, SS, 6MM X 11MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Overall Length:11mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers 11mm METRIC STANDOFF
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1308-3005-SS | 1772-3551-ND | 27T7951 | M1308-3005-SS |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Spacer/standoff, Hex, Ss, 6Mm X 11Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Female Standoff; Hex | Standoff |