RAF Electronic Hardware Female Standoffs Metric M1306-4007-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1306-4007-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1306-4007-N
Female Standoffs Metric M1306-4007-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware - 27T7941 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
27T7941
Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware 27T7941
SPACER/STANDOFF, HEX, NYLON, 6MM X 9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON, 6MM X 9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1306-4007-N
Standoffs & Spacers M1306-4007-N
Standoffs & Spacers 9mm METRIC STANDOFF

Standoffs & Spacers 9mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1306-4007-N 27T7941 M1306-4007-N
Product Name Female Standoffs Metric Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
3/8 Round Female Standoff - 2315C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers