RAF Electronic Hardware Female Standoffs Metric M1306-3005-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1306-3005-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1306-3005-N
Female Standoffs Metric M1306-3005-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1306-3005-N
Standoffs & Spacers M1306-3005-N
Standoffs & Spacers 9mm METRIC STANDOFF

Standoffs & Spacers 9mm METRIC STANDOFF

Buy Now Datasheet
Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware - 27T7938 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
27T7938
Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware 27T7938
SPACER/STANDOFF, HEX, NYLON, 6MM X 9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON, 6MM X 9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1306-3005-N M1306-3005-N 27T7938
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Nylon, 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacers - 2240393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers