RAF Electronic Hardware Female Standoffs Metric M1306-3005-AL

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1306-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1306-3005-AL
Female Standoffs Metric M1306-3005-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1731-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1731-ND
Board Spacers, Standoffs 1772-1731-ND
"Hex Standoff Threaded M3x0.5 Aluminum 0.354"" (9.00mm)"

"Hex Standoff Threaded M3x0.5 Aluminum 0.354"" (9.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware - 27T7937 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware
27T7937
Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware 27T7937
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 9MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:6mm; Product Range:3005-AL Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 9MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:6mm; Product Range:3005-AL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1306-3005-AL
Standoffs & Spacers M1306-3005-AL
Standoffs & Spacers 9mm METRIC STANDOFF

Standoffs & Spacers 9mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1306-3005-AL 1772-1731-ND 27T7937 M1306-3005-AL
Product Name Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex Aluminium 6Mm X 9Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers