Metric Female Standoffs
"Hex Standoff Threaded M3x0.5 Nylon 0.315"" (8.00mm)"
SPACER/STANDOFF, HEX, NYLON, 6MM X 8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Overall Length:8mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers 8mm METRIC STANDOFF
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1305-3005-N | 1772-2216-ND | 27T7932 | M1305-3005-N |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Spacer/standoff, Hex, Nylon, 6Mm X 8Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Hex | Standoff; Female Standoff; Hex | Standoff |