Metric Female Standoffs
SPACER/STANDOFF, HEX, NYLON, 6MM X 6MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:6mm RoHS Compliant: Yes
Standoffs & Spacers 6mm METRIC STANDOFF
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1303-4007-N | 27T7923 | M1303-4007-N |
| Product Name | Female Standoffs Metric | Spacer/standoff, Hex, Nylon, 6Mm X 6Mm; Standoff Material Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Standoff | Standoff; Female Standoff; Hex | Standoff |