RAF Electronic Hardware Female Standoffs Metric M1303-4007-AL

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1303-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1303-4007-AL
Female Standoffs Metric M1303-4007-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1303-4007-AL
Standoffs & Spacers M1303-4007-AL
Standoffs & Spacers 6mm METRIC STANDOFF

Standoffs & Spacers 6mm METRIC STANDOFF

Buy Now Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 6Mm; Standoff Material Raf Electronic Hardware - 27T7922 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 6Mm; Standoff Material Raf Electronic Hardware
27T7922
Spacer/standoff, Hex Aluminium 6Mm X 6Mm; Standoff Material Raf Electronic Hardware 27T7922
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 6MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:6mm; Product Range:4007-AL Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 6MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:6mm; Product Range:4007-AL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1303-4007-AL M1303-4007-AL 27T7922
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex Aluminium 6Mm X 6Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details