RAF Electronic Hardware Female Standoffs Metric M1302-3005-SS

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1302-3005-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1302-3005-SS
Female Standoffs Metric M1302-3005-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4140-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4140-ND
Board Spacers, Standoffs 1772-4140-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.197"" (5.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware - 27T7915 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware
27T7915
Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware 27T7915
SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Overall Length:5mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6MM X 5MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Overall Length:5mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1302-3005-SS
Standoffs & Spacers M1302-3005-SS
Standoffs & Spacers 5mm METRIC STANDOFF

Standoffs & Spacers 5mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1302-3005-SS 1772-4140-ND 27T7915 M1302-3005-SS
Product Name Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 6Mm X 5Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details