RAF Electronic Hardware Female Standoffs Metric M1301-4007-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1301-4007-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1301-4007-N
Female Standoffs Metric M1301-4007-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Nylon, 6Mm X 4Mm; Standoff Material Raf Electronic Hardware - 27T7911 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon, 6Mm X 4Mm; Standoff Material Raf Electronic Hardware
27T7911
Spacer/standoff, Hex, Nylon, 6Mm X 4Mm; Standoff Material Raf Electronic Hardware 27T7911
SPACER/STANDOFF, HEX, NYLON, 6MM X 4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Overall Length:4mm; External Width:6mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON, 6MM X 4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Overall Length:4mm; External Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1301-4007-N
Standoffs & Spacers M1301-4007-N
Standoffs & Spacers 4mm METRIC STANDOFF

Standoffs & Spacers 4mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1301-4007-N 27T7911 M1301-4007-N
Product Name Female Standoffs Metric Spacer/standoff, Hex, Nylon, 6Mm X 4Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
PCB Spacers - 303748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers