RAF Electronic Hardware Female Standoffs Metric M1300-4007-AL

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1300-4007-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1300-4007-AL
Female Standoffs Metric M1300-4007-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1300-4007-AL
Standoffs & Spacers M1300-4007-AL
Standoffs & Spacers 3mm METRIC STANDOFF

Standoffs & Spacers 3mm METRIC STANDOFF

Buy Now Datasheet
Spacer/standoff, Hex Aluminium 6Mm X 3Mm; Standoff Material Raf Electronic Hardware - 27T7904 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 6Mm X 3Mm; Standoff Material Raf Electronic Hardware
27T7904
Spacer/standoff, Hex Aluminium 6Mm X 3Mm; Standoff Material Raf Electronic Hardware 27T7904
SPACER/STANDOFF, HEX ALUMINIUM 6MM X 3MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:3mm; Overall Length:3mm; External Width:6mm; Product Range:4007-AL Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 6MM X 3MM; Standoff Material:Aluminum; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:3mm; Overall Length:3mm; External Width:6mm; Product Range:4007-AL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1300-4007-AL M1300-4007-AL 27T7904
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex Aluminium 6Mm X 3Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details