Metric Female Standoffs
"Hex Standoff Threaded M2.5x0.45 Aluminum 0.866"" (22.00mm)"
Standoffs & Spacers M2.5X0.45 FEM 22mm AL Stdoff
SPACER/STANDOFF, HEX, AL, 4.5MM X 22MM; Standoff Material:Aluminum; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:22mm; Overall Length:22mm; External Width:4.5mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M1269-2545-AL | 1772-1560-ND | M1269-2545-AL | 27T7877 |
| Product Name | Female Standoffs Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer/standoff, Hex, Al, 4.5Mm X 22Mm; Standoff Material Raf Electronic Hardware |
| Type & Shape | Standoff | Standoff; Hex | Standoff | Standoff; Female Standoff; Hex |