RAF Electronic Hardware Female Standoffs Metric M1265-3005-SS

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1265-3005-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1265-3005-SS
Female Standoffs Metric M1265-3005-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2724-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2724-ND
Board Spacers, Standoffs 1772-2724-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.708"" (17.98mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.708"" (17.98mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware - 27T7858 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware
27T7858
Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware 27T7858
SPACER/STANDOFF, HEX, SS, 4.5MM X 18MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 18MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1265-3005-SS
Standoffs & Spacers M1265-3005-SS
Standoffs & Spacers M3X0.5 FEM 18mm SS Stdoff

Standoffs & Spacers M3X0.5 FEM 18mm SS Stdoff

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1265-3005-SS 1772-2724-ND 27T7858 M1265-3005-SS
Product Name Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details