RAF Electronic Hardware Female Standoffs Metric M1265-3005-AL

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1265-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1265-3005-AL
Female Standoffs Metric M1265-3005-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1265-3005-AL
Standoffs & Spacers M1265-3005-AL
Standoffs & Spacers M3X0.5 FEM 18mm AL Stdoff

Standoffs & Spacers M3X0.5 FEM 18mm AL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware - 27T7856 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware
27T7856
Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware 27T7856
SPACER/STANDOFF, HEX, AL, 4.5MM X 18MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 18MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1265-3005-AL M1265-3005-AL 27T7856
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex, Al, 4.5Mm X 18Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details