RAF Electronic Hardware Female Standoffs Metric M1263-3005-AL

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1263-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1263-3005-AL
Female Standoffs Metric M1263-3005-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2349-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2349-ND
Board Spacers, Standoffs 1772-2349-ND
"Hex Standoff Threaded M3x0.5 Aluminum 0.629"" (15.98mm)"

"Hex Standoff Threaded M3x0.5 Aluminum 0.629"" (15.98mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1263-3005-AL
Standoffs & Spacers M1263-3005-AL
Standoffs & Spacers M3X0.5 FEM 16mm AL Stdoff

Standoffs & Spacers M3X0.5 FEM 16mm AL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware - 27T7844 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware
27T7844
Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware 27T7844
SPACER/STANDOFF, HEX, AL, 4.5MM X 16MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 4.5MM X 16MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1263-3005-AL 1772-2349-ND M1263-3005-AL 27T7844
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Al, 4.5Mm X 16Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details