RAF Electronic Hardware Female Standoffs Metric M1262-3005-N

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1262-3005-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1262-3005-N
Female Standoffs Metric M1262-3005-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-M1262-3005-N-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-M1262-3005-N-ND
Board Spacers, Standoffs 1772-M1262-3005-N-ND
"Hex Standoff Threaded M3 Nylon 0.591"" (15.00mm)"

"Hex Standoff Threaded M3 Nylon 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1262-3005-N
Standoffs & Spacers M1262-3005-N
Standoffs & Spacers M3X0.5 FEM 15mm NYL Stdoff

Standoffs & Spacers M3X0.5 FEM 15mm NYL Stdoff

Buy Now Datasheet
Spacer/standoff, Hex, Nylon 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware - 27T7839 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware
27T7839
Spacer/standoff, Hex, Nylon 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware 27T7839
SPACER/STANDOFF, HEX, NYLON 4.5MM X 15MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Overall Length:15mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON 4.5MM X 15MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Overall Length:15mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1262-3005-N 1772-M1262-3005-N-ND M1262-3005-N 27T7839
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Nylon 4.5Mm X 15Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 1026665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.9843 inch (25 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details