RAF Electronic Hardware Female Standoffs Metric M1259-2545-SS

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1259-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1259-2545-SS
Female Standoffs Metric M1259-2545-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1561-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1561-ND
Board Spacers, Standoffs 1772-1561-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1259-2545-SS
Standoffs & Spacers M1259-2545-SS
Standoffs & Spacers 12mm METRIC STANDOFF

Standoffs & Spacers 12mm METRIC STANDOFF

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 12Mm; Standoff Material Raf Electronic Hardware - 27T7819 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 12Mm; Standoff Material Raf Electronic Hardware
27T7819
Spacer/standoff, Hex, Ss, 4.5Mm X 12Mm; Standoff Material Raf Electronic Hardware 27T7819
SPACER/STANDOFF, HEX, SS, 4.5MM X 12MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Overall Length:12mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 12MM; Standoff Material:Stainless Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:12mm; Overall Length:12mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1259-2545-SS 1772-1561-ND M1259-2545-SS 27T7819
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Ss, 4.5Mm X 12Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-832-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details