RAF Electronic Hardware Female Standoffs Metric M1256-3005-AL

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1256-3005-AL - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1256-3005-AL
Female Standoffs Metric M1256-3005-AL
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1256-3005-AL
Standoffs & Spacers M1256-3005-AL
Standoffs & Spacers 9mm METRIC STANDOFF

Standoffs & Spacers 9mm METRIC STANDOFF

Buy Now Datasheet
Spacer/standoff, Hex Aluminium 4.5Mm X 9Mm; Standoff Material Raf Electronic Hardware - 27T7802 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Aluminium 4.5Mm X 9Mm; Standoff Material Raf Electronic Hardware
27T7802
Spacer/standoff, Hex Aluminium 4.5Mm X 9Mm; Standoff Material Raf Electronic Hardware 27T7802
SPACER/STANDOFF, HEX ALUMINIUM 4.5Mm x 9MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX ALUMINIUM 4.5Mm x 9MM; Standoff Material:Aluminum; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:9mm; Overall Length:9mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1256-3005-AL M1256-3005-AL 27T7802
Product Name Female Standoffs Metric Standoffs & Spacers Spacer/standoff, Hex Aluminium 4.5Mm X 9Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1894 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
30mm Long, 6mm Dia. Steel Spring Post - S7270YM6030 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1.18 inch (30 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details