RAF Electronic Hardware Female Standoffs Metric M1254-3005-SS

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1254-3005-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1254-3005-SS
Female Standoffs Metric M1254-3005-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1995-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1995-ND
Board Spacers, Standoffs 1772-1995-ND
"Hex Standoff Threaded M3x0.5 Stainless Steel 0.276"" (7.00mm)"

"Hex Standoff Threaded M3x0.5 Stainless Steel 0.276"" (7.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware - 27T7792 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware
27T7792
Spacer/standoff, Hex, Ss, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware 27T7792
SPACER/STANDOFF, HEX, SS, 4.5MM X 7MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Overall Length:7mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 4.5MM X 7MM; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Overall Length:7mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1254-3005-SS
Standoffs & Spacers M1254-3005-SS
Standoffs & Spacers 7mm METRIC STANDOFF

Standoffs & Spacers 7mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1254-3005-SS 1772-1995-ND 27T7792 M1254-3005-SS
Product Name Female Standoffs Metric Board Spacers, Standoffs Spacer/standoff, Hex, Ss, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details