RAF Electronic Hardware Female Standoffs Metric M1254-2545-N

Description
Metric Female Standoffs
Datasheet
Description
Metric Female Standoffs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1254-2545-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1254-2545-N
Female Standoffs Metric M1254-2545-N
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Spacer/standoff, Hex, Nylon, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware - 27T7788 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Nylon, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware
27T7788
Spacer/standoff, Hex, Nylon, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware 27T7788
SPACER/STANDOFF, HEX, NYLON, 4.5MM X 7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Overall Length:7mm; External Width:4.5mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, NYLON, 4.5MM X 7MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:7mm; Overall Length:7mm; External Width:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1254-2545-N
Standoffs & Spacers M1254-2545-N
Standoffs & Spacers 7mm METRIC STANDOFF

Standoffs & Spacers 7mm METRIC STANDOFF

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1254-2545-N 27T7788 M1254-2545-N
Product Name Female Standoffs Metric Spacer/standoff, Hex, Nylon, 4.5Mm X 7Mm; Standoff Material Raf Electronic Hardware Standoffs & Spacers
Type & Shape Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1613571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details