RAF Electronic Hardware Female Standoffs Metric M1166-5008-SS

Description
Metric Female Standoffs
Description
Metric Female Standoffs
Datasheet
Datasheet Summary
Powered by GS/AI

The M1166-5008-SS is a metric female standoff made from stainless steel, featuring a round shape with a diameter of 10 mm. It has an M5 thread and a length of 19 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its robust stainless steel construction makes it suitable for various applications where durability and corrosion resistance are required.

Datasheet Summary
Powered by GS/AI

The M1166-5008-SS is a metric female standoff made from stainless steel, featuring a round shape with a diameter of 10 mm. It has an M5 thread and a length of 19 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its robust stainless steel construction makes it suitable for various applications where durability and corrosion resistance are required.

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1166-5008-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1166-5008-SS
Female Standoffs Metric M1166-5008-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M1166-5008-SS
Product Name Female Standoffs Metric
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .140 Bore, 0.25(OD), Made from Plastic - A 9P43-F1408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Plastic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details