The M1070-3005-B is a metric female standoff manufactured by RAF Electronic Hardware. It is constructed from brass and features a round shape with a diameter of 6 mm. The standoff has an M3 thread and a length of 23 mm. This product is compliant with RoHS regulations and does not have any plating finish. Its specifications make it suitable for various applications where secure spacing and mounting are required.
Metric Female Standoffs
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M1070-3005-B |
| Product Name | Female Standoffs Metric |
| Type & Shape | Standoff |