RAF Electronic Hardware Female Standoffs Metric M1007-2545-SS

Description
Metric Female Standoffs
Request a Quote Datasheet
Description
Metric Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Metric - M1007-2545-SS - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Metric
M1007-2545-SS
Female Standoffs Metric M1007-2545-SS
Metric Female Standoffs

Metric Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1117-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1117-ND
Board Spacers, Standoffs 1772-1117-ND
"Round Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)"

"Round Standoff Threaded M2.5x0.45 Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M1007-2545-SS
Standoffs & Spacers M1007-2545-SS
Standoffs & Spacers 4.5mm Rd X 10mm X M2.5 Thd Metric Hex Female Standoff

Standoffs & Spacers 4.5mm Rd X 10mm X M2.5 Thd Metric Hex Female Standoff

Buy Now Datasheet
Standoff, Round Female-Female, 10Mm; Standoff Material Raf Electronic Hardware - 01AH2620 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 10Mm; Standoff Material Raf Electronic Hardware
01AH2620
Standoff, Round Female-Female, 10Mm; Standoff Material Raf Electronic Hardware 01AH2620
STANDOFF, ROUND FEMALE-FEMALE, 10MM; Standoff Material:Stainless Steel; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10mm; External Width:4.5mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 10MM; Standoff Material:Stainless Steel; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:-; Overall Length:10mm; External Width:4.5mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M1007-2545-SS 1772-1117-ND M1007-2545-SS 01AH2620
Product Name Female Standoffs Metric Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female-Female, 10Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details