The M0994-B-2-SS Swage Spacer is constructed from stainless steel and features a round shape with an outer diameter of 8 mm. It has a length of 25 mm and a shank diameter of 5.94 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole dimension of 2.2 mm, with a tolerance of +0.3 -0.0 mm. The counterbore measures 5.1 mm, and the spacer is designed for a board thickness of 1.6 mm. This product is RoHS compliant and has no plating finish.
Metric Swage Spacers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0994-B-2-SS |
| Product Name | Swage Spacers Metric |
| Type & Shape | Spacer |