The M0991-B-35-AL Swage Spacer is constructed from aluminum and features a round shape with an outer diameter of 8 mm. It has a length of 22 mm and a shank diameter of 5.94 mm. The spacer includes a hole clearance thread of M3.5 and a thread clearance hole measuring 3.7 mm, with a tolerance of +0.3 -0.0 mm. The board thickness it accommodates is 1.6 mm, and it has a counterbore of 5.1 mm. This product is RoHS compliant and does not have any plating finish.
Metric Swage Spacers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0991-B-35-AL |
| Product Name | Swage Spacers Metric |
| Type & Shape | Spacer |