The M0986-A-35-S Swage Spacer is a round spacer made from steel, featuring an outer diameter of 8 mm. It has a length of 17 mm and a shank diameter of 5.94 mm. The spacer accommodates a board thickness of 0.8 mm and includes a hole clearance thread of M3.5, with a thread clearance hole measuring 3.7 mm. The product is RoHS compliant and does not have any plating finish. This spacer is suitable for applications requiring precise spacing and alignment in metric dimensions.
Metric Swage Spacers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0986-A-35-S |
| Product Name | Swage Spacers Metric |
| Type & Shape | Spacer |