RAF Electronic Hardware Swage Spacers Metric M0980-D-2-S

Description
Metric Swage Spacers
Description
Metric Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0980-D-2-S Swage Spacer from RAF Electronic Hardware is constructed from steel and features a round shape with an outer diameter of 8 mm. It has a length of 11 mm and is designed for a board thickness of 3.2 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole measuring 2.2 mm (+0.3 -0.0). The shank diameter is 5.94 mm, and it has a counterbore of 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0980-D-2-S Swage Spacer from RAF Electronic Hardware is constructed from steel and features a round shape with an outer diameter of 8 mm. It has a length of 11 mm and is designed for a board thickness of 3.2 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole measuring 2.2 mm (+0.3 -0.0). The shank diameter is 5.94 mm, and it has a counterbore of 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Metric - M0980-D-2-S - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Metric
M0980-D-2-S
Swage Spacers Metric M0980-D-2-S
Metric Swage Spacers

Metric Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0980-D-2-S
Product Name Swage Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details