RAF Electronic Hardware Swage Spacers Metric M0976-A-35-AL

Description
Metric Swage Spacers
Description
Metric Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0976-A-35-AL Swage Spacer is constructed from aluminum and features a round shape with an outer diameter of 8 mm. It has a length of 7 mm and a shank diameter of 5.94 mm. The spacer includes a hole clearance thread of M3.5 and a thread clearance hole measuring 3.7 mm, with a tolerance of +0.3 -0.0 mm. The board thickness it accommodates is 0.8 mm, and it has a counterbore of 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0976-A-35-AL Swage Spacer is constructed from aluminum and features a round shape with an outer diameter of 8 mm. It has a length of 7 mm and a shank diameter of 5.94 mm. The spacer includes a hole clearance thread of M3.5 and a thread clearance hole measuring 3.7 mm, with a tolerance of +0.3 -0.0 mm. The board thickness it accommodates is 0.8 mm, and it has a counterbore of 5.1 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Metric - M0976-A-35-AL - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Metric
M0976-A-35-AL
Swage Spacers Metric M0976-A-35-AL
Metric Swage Spacers

Metric Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0976-A-35-AL
Product Name Swage Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details