The M0944-C-2-AL Swage Spacer is a round spacer made from aluminum, featuring an outer diameter of 6 mm. It has a length of 10 mm and a shank diameter of 4.78 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole dimension of 2.2 mm, with a tolerance of +0.3 -0.0 mm. The counterbore measures 3.8 mm, and the spacer is designed for a board thickness of 2.4 mm. This product is RoHS compliant and has no plating finish.
Metric Swage Spacers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0944-C-2-AL |
| Product Name | Swage Spacers Metric |
| Type & Shape | Spacer |