The M0941-A-3-S Swage Spacer is a round spacer made from steel, featuring an outer diameter of 6 mm. It has a length of 7 mm and a shank diameter of 4.78 mm. The spacer accommodates an M3 thread clearance hole with a diameter of 3.2 mm, allowing for a board thickness of 0.8 mm. The product is RoHS compliant and has no plating finish. The counterbore measures 3.8 mm, making it suitable for various applications requiring precise spacing and support in assembly.
Metric Swage Spacers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0941-A-3-S |
| Product Name | Swage Spacers Metric |
| Type & Shape | Spacer |