The M0939-B-2-B Swage Spacer from RAF Electronic Hardware is constructed from brass and features a round shape with an outer diameter of 6 mm. It has a length of 5 mm and is designed for a board thickness of 1.6 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole measuring 2.2 mm, with a tolerance of +0.3 -0.0 mm. The shank diameter is 4.78 mm, and it has a counterbore of 3.8 mm. This product is RoHS compliant and does not have any plating finish.
Metric Swage Spacers
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0939-B-2-B |
| Product Name | Swage Spacers Metric |
| Type & Shape | Spacer |