RAF Electronic Hardware Swage Spacers Metric M0910-A-2-B

Description
Metric Swage Spacers
Description
Metric Swage Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0910-A-2-B Swage Spacer is a round spacer made from brass, featuring an outer diameter of 4.5 mm. It has a length of 11 mm and is designed for a board thickness of 0.8 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole measuring 2.2 mm with a tolerance of +0.3 -0.0 mm. The shank diameter is 3.53 mm, and it has a counterbore of 2.92 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0910-A-2-B Swage Spacer is a round spacer made from brass, featuring an outer diameter of 4.5 mm. It has a length of 11 mm and is designed for a board thickness of 0.8 mm. The spacer includes a hole clearance thread of M2 and a thread clearance hole measuring 2.2 mm with a tolerance of +0.3 -0.0 mm. The shank diameter is 3.53 mm, and it has a counterbore of 2.92 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Swage Spacers Metric - M0910-A-2-B - RAF Electronic Hardware
Seymour, CT, United States
Swage Spacers Metric
M0910-A-2-B
Swage Spacers Metric M0910-A-2-B
Metric Swage Spacers

Metric Swage Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0910-A-2-B
Product Name Swage Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 2094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details