The M0878-5-B Metric Spacer is constructed from brass and features a round shape. It has an outer diameter of 19 mm and a length of 49 mm. The spacer includes a hole clearance thread of M5, with a hole clearance tolerance of +0.3 mm and -0.0 mm. This product is compliant with RoHS standards and does not have any plating finish. It is suitable for applications requiring precise spacing and support in mechanical assemblies.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0878-5-B |
| Product Name | Spacers Metric |
| Type & Shape | Spacer |