RAF Electronic Hardware Spacers Metric M0875-5-S

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0875-5-S Metric Spacer from RAF Electronic Hardware is constructed from steel and features a round shape. It has an outer diameter of 19 mm and a length of 46 mm. The spacer includes a hole clearance thread of M5, with a hole clearance tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0875-5-S Metric Spacer from RAF Electronic Hardware is constructed from steel and features a round shape. It has an outer diameter of 19 mm and a length of 46 mm. The spacer includes a hole clearance thread of M5, with a hole clearance tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0875-5-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0875-5-S
Spacers Metric M0875-5-S
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0875-5-S
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details