RAF Electronic Hardware Spacers Metric M0836-12-S

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0836-12-S Metric Spacer from RAF Electronic Hardware is constructed from steel and features a round shape. It has an outer diameter of 19 mm and a length of 7 mm. The spacer includes a hole clearance for an M12 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a robust spacer solution in metric dimensions.

Datasheet Summary
Powered by GS/AI

The M0836-12-S Metric Spacer from RAF Electronic Hardware is constructed from steel and features a round shape. It has an outer diameter of 19 mm and a length of 7 mm. The spacer includes a hole clearance for an M12 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring a robust spacer solution in metric dimensions.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0836-12-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0836-12-S
Spacers Metric M0836-12-S
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0836-12-S
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details