RAF Electronic Hardware Spacers Metric M0834-14-N

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0834-14-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter (O.D.) of 19 mm and a length of 5 mm. The spacer includes a hole clearance for an M14 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0834-14-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter (O.D.) of 19 mm and a length of 5 mm. The spacer includes a hole clearance for an M14 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0834-14-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0834-14-N
Spacers Metric M0834-14-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0834-14-N
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Standoffs - 221134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details