RAF Electronic Hardware Spacers Metric M0830-14-AL

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0830-14-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter (OD) of 19 mm and a length of 1 mm. The spacer includes a hole clearance thread of M14, with a tolerance of +0.3 mm and -0.0 mm for the hole clearance. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0830-14-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter (OD) of 19 mm and a length of 1 mm. The spacer includes a hole clearance thread of M14, with a tolerance of +0.3 mm and -0.0 mm for the hole clearance. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0830-14-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0830-14-AL
Spacers Metric M0830-14-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0830-14-AL
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1424 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details